IceCat.biz cool in catalogues.
Sök
 Netherlands Germany Spain United States Belgium UnitedKingdom Italy Denmark France Sweden Austria Switzerland China Ukraine India Russian Federation Finland Georgia Poland Czech Republic  Visa fler >> Land Språk: Svenska

Start > storformatsskrivare > HP C7769B#ABF/KIT1

Designjet 500 24-in Roll Printer

Märke: HP
Produktnummer: C7769B#ABF/KIT1
EAN/UPC kod:
Kategori: storformatsskrivare 
På marknaden sedan: 15 Jul 2005
Info uppdaterad: 05 Jan 2009 15:29:18
C7769B#ABF/KIT1 HP
14k

Specifikationen
Alternatives
Option
Utskriftshastighet
Utskriftshastighet (färg, foto kvalitet) 2 m²/h
Utskriftskvalitet
Skriver färger
CMYB
Medföljande skrivardrivrutiner Microsoft Windows 2000, XP Home, XP Professional, Server 2003, AutoCAD 2000-2004, AutoCAD Release 13, 14; raster driver for Mac OS X v 10.2.3 and higher
Minimum linjebredd 0.09 (Black), 0.07 (Color)
Valfritt skrivarspråk HP-GL/2, HP RTL, CALS G4 with the HP-GL/2 accessory card
Utskriftskvalitet (färg, bästa kvalitet) 1200 x 600 DPI
Skrivarspråk (standard) HP-PCL3-GUI
Utskriftskvalitet (svart, bästa kvalitet) 1200x600 DPI
Bläckdroppe 18 pl (Black), 4 pl (Color)
Pappershantering
Standard mediaformat ISO/JIS A1, A2, A3, A4; ISO B2, B3, B4; ISO C2, C3, C4; JIS B2, B3, B4
Stödda media typer HP Bright White Inkjet Paper (bond), HP Translucent Bond Paper, HP Natural Tracing Paper, HP Vellum Paper, HP Clear Film, HP Matte Film, HP Coated Paper, HP Heavyweight Coated Paper, HP's high-gloss photo paper, HP's semi-gloss photo paper, HP Studio Canvas, HP Banners with Tyvek, HP Colorfast Adhesive Vinyl
Dubbelsidig utskrift, tillval None (not supported)
Maximal utskriftslängd 15 m
Maximal längd på papper 1897 mm
Kundspecificerad mediastorlek 8.3 to 24 in wide sheets; 24 in rolls
210 to 610 mm wide sheets, 610 mm rolls
Mediahantering Single sheetfed, roll feed, automatic cutter
Skrivarteknologi
Antal 4 pcs
Utskriftsteknik Inkjet
Skrivarhuvud 4 (1 each black, cyan, magenta, yellow)
Utskriftsteknik, upplösning Color Layering
Anslutningar
Gränssnitt IEEE-1284-compliant parallel (ECP), USB 1.1 (Microsoft Windows 2000, XP)
Externa anslutningar 1 USB, 1 parallel, 1 EIO
Valfri anslutning HP Jetdirect 170x, 300x, 500x, 600n, 610n, 615n, 620n
Tekniska data
Linjenoggrannhet +/- 0.2 %
Mått 609 mm
Maximum media length (imperial) 74.7 "
Förpackningsstorlek 60.6 x 25.4 x 29 "
Storlek 49 x 19 x 14
24 "
Teckensnitt None
UNSPSC Kod 43212107
Installationssteg Professional installation is recommended
JetDirect kompatibla produkter Yes
Line width minimum 0.0035 in (Black), 0.027 in (Color)
Maximum print length (imperial) 49.2 ft
Media sizes standard (imperial rolls) 8.3- to 24-in wide sheets; 24-in rolls
Media sizes supported (imperial) ANSI A, B,C, D; Arch A, B, C, D
Non-printable area (imperial cut-sheet) 0.7 x 0.7 x 0.2 x 0.2 in
Non-printable area roll media (imperial) 0.2 x 0.2 x 0.2 x 0.2 in
Package weight 134 lb
Print margin cut-sheet 17 x 17 x 5 x 5 mm
Print margin roll 5 x 5 x 5 x 5 mm
Print speed (colour image, draft quality, coated paper) 10.9 m2/hr
117.8 ft2/hr
Print time (colour image ISO N5, best quality, D coated paper) Up to 11.5 min/page
Print time (colour image ISO N5, best quality, D glossy paper) Up to 16 min/page
Print time (colour image ISO N5, draft quality, D coated paper) Up to 3.5 min/page
Print time (colour image ISO N5, draft quality, D glossy paper) Up to 7 min/page
Print time (colour image ISO N5, normal quality, D coated paper) Up to 7 min/page
Print time (colour image ISO N5, normal quality, D glossy paper) Up to 9.5 min/page
Print time colour line drawing (draft, A1) Up to 1.5 min/page
Print time colour line drawing (draft, D) Up to 1.5 min/page
Vikt 85 lb
Print time (colour image ISO N5, best quality, A3 glossy paper) Up to 7 min/page
Print time (colour image ISO N5, best quality, B coated paper) Up to 4 min/page
Tekniska data
Print time (colour image ISO N5, best quality, B glossy paper) Up to 7 min/page
Print time (colour image ISO N5, draft quality, coated paper) Up to 1.5 min/page
Print time (colour image ISO N5, normal quality, A3 glossy paper) Up to 4 min/page
Print time (colour image ISO N5, normal quality, B coated paper) Up to 2.5 min/page
Print time (colour image ISO N5, normal quality, B glossy paper) Up to 4 min/page
Print time colour line drawing (best, D) Up to 5.5 min/page
Minne
Internminne 16 MB
Maximalt internminne 160 MB, with HP-GL/2 accessory card
Cachestorlek 0.064 MB
Minnesuppgradering 16 MB upgrade included with HP-GL/2 accessory card, 64 MB upgrade & 128 MB upgrade for the HP GL/2 accessory card
Sound emission
Ljudeffekt 65 B(A)
Ljudtryck 52 dB
Nätverk
Nätverksförberedd Valfri
Inbyggd Webbserver No
Operativsystem/programvara
Medföljande programvara Windows 2000, XP Home, XP Professional, Server 2003, AutoCAD 2000-2004, AutoCAD Release 13, 14; raster driver for Mac OS X v 10.2.3 and higher
Strömtillförsel
Strömförsörjning Line voltage: 100 to 240 AC (+/- 10%) auto-ranging, 50 to 60 Hz, 3 amps maximum
Energicertifierad, antalet stjärnor Yes
Strömförbrukning <150 W
Miljökrav
Temperaturintervall (förvaring) -40 - 140 °F
-40 - 60 °C
Rekommenderad användningstemperatur 5 - 40
Intervall för relativ luftfuktighet 20-80 %
Omgivningstemperatur vid drift 15 - 35
Omgivningstemperatur vid drift 59 - 95
41 - 104
Systemkrav
Minimum systemkrav G4 dual processor 1 GHz, 512 MB RAM, 1 GB hard disk space and latest version of Mac OS X
Microsoft Windows 2000: Pentium II 300 MHz or better, 64 MB, 400 MB free on hard disk (HP-GL/2 Accessory card needed if software does not use the Windows driver)
Microsoft® Windows® 2000, XP: Pentium® II 300 MHz or higher, 64 MB of RAM, 400 MB free hard disk space
Kompatibla operativsystem Windows 2000; Windows XP Home; Windows XP Professional
Minimikrav för Macintosh iMac G3; iMac G3, G4, G5, G4 dual processor, G5 dual processor; 128 MB RAM, 100 MB available hard disk space; iBook, PowerBook, eMac
Mac OS X (v 10.2.1 and higher); Power Mac (G3, G4, G5), iMac, eMac, PowerBook (G3, G4) or iBook; 256 MB RAM; 1 GB free hard disk space; CD-ROM or DVD-ROM; 1 free USB port for copy protection
Vikt & dimension
Produktstorlek (B x D x H) 1253 x 470 x 349 mm
Vikt 38500 g
Förbruksmaterial
Kompatibla bläcktyper Dye-based (color), pigment-based (black)
Förpackning
Vikt inkl. förpackning 61 kg
Förpackningsstorlek 1540 x 645 x 737 mm
Pall, kvantitet 1 pcs
Certifikat
Elektromagnetisk kompatibilitet Compliant with the requirements for class B ITE products (class A when connected to LAN cables): EU (EMC directive), US (FCC rules), Canada (DoC), Australia (ACA), New Zealand (MoC), China (CCIB), class A for Korea (MIC), Taiwan (BSMI)
Säkerhet Compliant with the requirements for ITE products: EU Low Voltage Directive, US and Canada CSA certified, Mexico NOM-1-NYCE, Argentina IRAM, China CCIB and CCEE, Singapore PSB, Russia GOST, Poland PCBC